Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003708-NC7SZ19L6X_NL
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: 7SZ
Packaging: Reel(TR)
Type: Decoder/Demultiplexe
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN
Manufacturer Device Package: 6-MicroPak
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003708-NC7SZ19L6X_NL |
| Product Name | Integrated Circuits(ICs) |