onsemi Signal Switches, Multiplexers, Decoders NC7SZ18P6X

Description
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ18P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ18P6XCT-ND
Signal Switches, Multiplexers, Decoders NC7SZ18P6XCT-ND
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ18P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ18P6XTR-ND
Signal Switches, Multiplexers, Decoders NC7SZ18P6XTR-ND
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ18P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ18P6XDKR-ND
Signal Switches, Multiplexers, Decoders NC7SZ18P6XDKR-ND
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SZ18P6X
Analog Switch and Multiplexer IC 743-NC7SZ18P6X
Encoders, Decoders, Multiplexers & Demultiplexers UHS Non-Inv Demul Product overview: NC7SZ18P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18P6X can be used for catalog matching and distributor lookup.

Encoders, Decoders, Multiplexers & Demultiplexers UHS Non-Inv Demul Product overview: NC7SZ18P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18P6X can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18P6X - 024823-NC7SZ18P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18P6X
024823-NC7SZ18P6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18P6X 024823-NC7SZ18P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024823-NC7SZ18P6X Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024823-NC7SZ18P6X
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ18P6X
Logic - Signal Switches, Multiplexers, Decoders NC7SZ18P6X
IC DEMULTIPLEXER 1 X 1:2 SC88

IC DEMULTIPLEXER 1 X 1:2 SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SZ18P6XCT-ND 743-NC7SZ18P6X 024823-NC7SZ18P6X NC7SZ18P6X
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18P6X Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Reel SC-70; SC-70-6
Number of Pins 6
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data