DEMUX, SINGLE, 1:2, SC-70-6; Logic Family / Base Number:-; Logic Type:Demultiplexer, Non Inverting; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes
IC DEMULTIPLEXER 1 X 1:2 SC88
Demultiplexer 1 x 1:2 SC-88 (SC-70-6)
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 31Y3172 | NC7SZ18P6X | NC7SZ18P6X |
| Product Name | Demux, Single, 1 Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V |