onsemi Analog Switch and Multiplexer IC NC7SZ18L6X

Description
DECODER/DRIVER, LVC/LCX/Z SERIES Product overview: NC7SZ18L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DECODER/DRIVER, LVC/LCX/Z SERIES Product overview: NC7SZ18L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SZ18L6X
Analog Switch and Multiplexer IC 743-NC7SZ18L6X
DECODER/DRIVER, LVC/LCX/Z SERIES Product overview: NC7SZ18L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18L6X can be used for catalog matching and distributor lookup.

DECODER/DRIVER, LVC/LCX/Z SERIES Product overview: NC7SZ18L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ18L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ18L6XTR-ND
Signal Switches, Multiplexers, Decoders NC7SZ18L6XTR-ND
Demultiplexer 1 x 1:2 6-MicroPak

Demultiplexer 1 x 1:2 6-MicroPak

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18L6X - 024822-NC7SZ18L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18L6X
024822-NC7SZ18L6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18L6X 024822-NC7SZ18L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024822-NC7SZ18L6X Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024822-NC7SZ18L6X
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ18L6X
Logic - Signal Switches, Multiplexers, Decoders NC7SZ18L6X
IC DEMULTIPLEX 1 X 1:2 6MICROPAK

IC DEMULTIPLEX 1 X 1:2 6MICROPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-NC7SZ18L6X NC7SZ18L6XTR-ND 024822-NC7SZ18L6X NC7SZ18L6X
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ18L6X Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 volts 1.65 to 5.5 volts
Min Operating Current 1.00E-3 mA
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW/GJ - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details