1-of-2 Demultiplexer, 3-STATE, 1.65-5.5V, CMOS, TO-2, SMT Product overview: NC7SZ18FHX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ18FHX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379290-NC7SZ18FHX
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Demultiplexer
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 7SZ
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak2™
Base Product Number: NC7SZ18
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Demultiplexer 1 x 1:2 6-MicroPak2™
Demultiplexer 1 x 1:2 6-MicroPak2™
Demultiplexer 1 x 1:2 6-MicroPak2™
IC DEMUX 1 X 1:2 6MICROPAK2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-NC7SZ18FHX | 1379290-NC7SZ18FHX | NC7SZ18FHXTR-ND | NC7SZ18FHX |
| Product Name | 5.5V Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Power Dissipation | 120 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |