onsemi Signal Switches, Multiplexers, Decoders NC7SZ157P6X

Description
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
Datasheet
Description
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SZ157P6X
Signal Switches, Multiplexers, Decoders NC7SZ157P6X
Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Buy Now Datasheet
Ic, Nc7Sz, Smd; Logic Family / Base Number Onsemi - 58M9755 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nc7Sz, Smd; Logic Family / Base Number Onsemi
58M9755
Ic, Nc7Sz, Smd; Logic Family / Base Number Onsemi 58M9755
IC, NC7SZ, SMD; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

IC, NC7SZ, SMD; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi - 38C7585 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi
38C7585
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi 38C7585
2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; Ratio:2:1 RoHS Compliant: Yes

2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; Ratio:2:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Family / Base Number Onsemi - 29X6802 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29X6802
Logic Family / Base Number Onsemi 29X6802
Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC Family:NC7S RoHS Compliant: Yes

Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC Family:NC7S RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NC7SZ157P6X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SZ157P6X
IC MULTIPLEXER 1 X 2:1 SC88

IC MULTIPLEXER 1 X 2:1 SC88

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number NC7SZ157P6X 58M9755 38C7585 NC7SZ157P6X
Product Name Signal Switches, Multiplexers, Decoders Ic, Nc7Sz, Smd; Logic Family / Base Number Onsemi 2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301QFA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details