onsemi Signal Switches, Multiplexers, Decoders NC7SZ157FHX

Description
Multiplexer 1 x 2:1 6-MicroPak2™
Request a Quote Datasheet
Description
Multiplexer 1 x 2:1 6-MicroPak2™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ157FHXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ157FHXDKR-ND
Signal Switches, Multiplexers, Decoders NC7SZ157FHXDKR-ND
Multiplexer 1 x 2:1 6-MicroPak2™

Multiplexer 1 x 2:1 6-MicroPak2™

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ157FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ157FHXTR-ND
Signal Switches, Multiplexers, Decoders NC7SZ157FHXTR-ND
Multiplexer 1 x 2:1 6-MicroPak2™

Multiplexer 1 x 2:1 6-MicroPak2™

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ157FHXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ157FHXCT-ND
Signal Switches, Multiplexers, Decoders NC7SZ157FHXCT-ND
Multiplexer 1 x 2:1 6-MicroPak2™

Multiplexer 1 x 2:1 6-MicroPak2™

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157FHX - 886832-NC7SZ157FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157FHX
886832-NC7SZ157FHX
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157FHX 886832-NC7SZ157FHX
Manufacturer: ON Semiconductor Win Source Part Number: 886832-NC7SZ157FHX Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7SZ157 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SZ157FHX-ND, NC7SZ157FHXCT, NC7SZ157FHXTR, NC7SZ157FHXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886832-NC7SZ157FHX
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NC7SZ157
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SZ157FHX-ND, NC7SZ157FHXCT, NC7SZ157FHXTR, NC7SZ157FHXDKR

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SZ157FHX
Analog Switch and Multiplexer IC 743-NC7SZ157FHX
Multiplexer 1-Element CMOS 2-IN 6-Pin MicroPak2 T/R Product overview: NC7SZ157FHX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ157FHX can be used for catalog matching and distributor lookup.

Multiplexer 1-Element CMOS 2-IN 6-Pin MicroPak2 T/R Product overview: NC7SZ157FHX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ157FHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ157FHX - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
NC7SZ157FHX
Signal Switches, Multiplexers, Decoders NC7SZ157FHX
IC MULTIPLEX 1 X 2:1 6MICROPAK2

IC MULTIPLEX 1 X 2:1 6MICROPAK2

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ157FHX
Logic - Signal Switches, Multiplexers, Decoders NC7SZ157FHX
IC MULTIPLEX 1 X 2:1 6MICROPAK2

IC MULTIPLEX 1 X 2:1 6MICROPAK2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SZ157FHXDKR-ND 886832-NC7SZ157FHX 743-NC7SZ157FHX NC7SZ157FHX NC7SZ157FHX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ157FHX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data