The NC7SZ14P5X is a single inverter with Schmitt trigger input from the Ultra-High Speed (UHS) series of TinyLogic by Lingto Electronic Limited. It operates over a supply voltage range of 1.65 V to 5.5 V and is designed using advanced CMOS technology, enabling high-speed performance with low static power dissipation. The typical propagation delay is 3.7 ns into a 50 pF load at 5 V VCC, and it can drive outputs of ±24 mA at 3 V VCC. This device features high-impedance inputs and outputs when VCC is at 0 V, and the inputs can tolerate voltages up to 5.5 V, allowing for 5 V to 3 V level translation. It includes proprietary noise and EMI reduction circuitry and is available in ultra-small MicroPak,Ñ¢ packages, as well as space-saving SOT23-5, SC-74A, and SC-88A packages. The NC7SZ14P5X is RoHS compliant and free from lead and halogens, making it suitable for environmentally conscious designs.
Inverters UHS Inverter Product overview: NC7SZ14P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ14P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024819-NC7SZ14P5X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Family Name: NC7SZ14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7SZ14P5X_Q; NC7SZ14P5_NL; NC7SZ14P5_Q; NC7SZ14L6X_F113;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: China, Malaysia , Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC INVERT SCHMITT 1CH 1IN SC70-5
INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
Schmitt Trigger 1 5.9ns@5V,50pF 1uA 1.65V~5.5V SC-70-5 Inverters ROHS
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ14P5X | NC7SZ14P5XCT-ND | 024819-NC7SZ14P5X | NC7SZ14P5X | 38C7584 | NC7SZ14P5X | NC7SZ14P5X | NC7SZ14P5X |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ14P5X | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Schmitt Trigger, Sc-70-5; Logic Function Onsemi | Logic ICs >> Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V~5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | ||
| Logic Family | NC7SV | CMOS | ||||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70-5 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Inputs | 1 | 1 | 1 | 1 |