IC INV 1-CIR 1-IN SC-88A
IC INVERT SCHMITT 1CH 1IN SC88A
Inverter IC 1 Channel Schmitt Trigger Input SC-88A (SC-70-5/SOT-353)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ14P5X-L22057TR-ND | NC7SZ14P5X-L22057 | NC7SZ14P5X-L22057 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 1 | 1 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 5.9 ns |