onsemi Logic - Logic - Gates and Inverters - NC7SZ14P5 NC7SZ14P5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059897-NC7SZ14P5 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059897-NC7SZ14P5 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ14P5 - 059897-NC7SZ14P5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ14P5
059897-NC7SZ14P5
Logic - Logic - Gates and Inverters - NC7SZ14P5 059897-NC7SZ14P5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059897-NC7SZ14P5 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059897-NC7SZ14P5
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059897-NC7SZ14P5
Product Name Logic - Logic - Gates and Inverters - NC7SZ14P5
Package Type SC-70; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
28.35GHz 6W Rf Amplifier - 860-QPA4003 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
35W 4 Ohm Audio Amplifier - 742-IR4311MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type Tape and Reel
View Details
7 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers