Inverters UHS w/Schmitt input Product overview: NC7SZ14M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ14M5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
INVERTER GATE, SCHMITT, 1 I/P, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S14; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ14M5X | NC7SZ14M5XTR-ND | 31Y3170 | NC7SZ14M5X | NC7SZ14M5X | NC7SZ14M5X |
| Product Name | Logic IC | Gates and Inverters | Inverter Gate, Schmitt, 1 I/p, Sot-23-5; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | ||
| Logic Family | NC7SV | |||||
| IC Package Type | Other; Reel | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Inputs | 1 | 1 | 1 |