Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081573-NC7SZ14M5X-N
Number of Circuits: 1
Voltage: 5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Categories: OEM Parts(M-N)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): NC7SZ14M5X-NLNC7SZ14
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081573-NC7SZ14M5X-NL |
| Product Name | OEM Parts - OEM Parts (M - N) - NC7SZ14M5X-NL |