onsemi Logic - Logic - Gates and Inverters - NC7SZ14FHX NC7SZ14FHX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886831-NC7SZ14FHX Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7SZ14 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SZ14FHX-ND, NC7SZ14FHXDKR, NC7SZ14FHXCT, NC7SZ14FHXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886831-NC7SZ14FHX Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7SZ14 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SZ14FHX-ND, NC7SZ14FHXDKR, NC7SZ14FHXCT, NC7SZ14FHXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ14FHX - 886831-NC7SZ14FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ14FHX
886831-NC7SZ14FHX
Logic - Logic - Gates and Inverters - NC7SZ14FHX 886831-NC7SZ14FHX
Manufacturer: ON Semiconductor Win Source Part Number: 886831-NC7SZ14FHX Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™ Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NC7SZ14 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SZ14FHX-ND, NC7SZ14FHXDKR, NC7SZ14FHXCT, NC7SZ14FHXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886831-NC7SZ14FHX
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NC7SZ14
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SZ14FHX-ND, NC7SZ14FHXDKR, NC7SZ14FHXCT, NC7SZ14FHXTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 886831-NC7SZ14FHX
Product Name Logic - Logic - Gates and Inverters - NC7SZ14FHX
Package Type 6-MicroPak2™
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLT1028AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 54LS85DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details