Inverter Schmitt Trigger 1-Element CMOS 6-Pin MicroPak2 T/R Product overview: NC7SZ14FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ14FHX can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak2™
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ14; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERT 1CH 1-INP 6MICROPAK2
IC INVERTER 1CH 1-INP 6MICROPAK2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ14FHX | NC7SZ14FHXCT-ND | NC7SZ14FHX | 95T0965 | NC7SZ14FHX | NC7SZ14FHX |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT | |
| Logic Family | TinyLogic UHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Pin Count | 6 | 6 | 6 | |||
| IC Package Type | Other; MicroPak2 | Other; 6-UFDFN | Other; 6-UFDFN | Other; MicroPak |