NON INVERTING UHS BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; MSL:- RoHS Compliant: Yes
NON INVERTING UHS BUFFER, SC-70-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S RoHS Compliant: Yes
Buffers & Line Drivers UHS Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 58K1979 | NC7SZ126P5X |
| Product Name | Non Inverting Uhs Buffer, Sc-70-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |