IC, BUFFER/DRIVER; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 87X9068 |
| Product Name | Ic, Buffer/driver; Logic Family / Base Number Onsemi |