onsemi Buffers, Drivers, Receivers, Transceivers NC7SZ126M5X

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ126M5XCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ126M5XDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ126M5XTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5X - 024815-NC7SZ126M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5X
024815-NC7SZ126M5X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5X 024815-NC7SZ126M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024815-NC7SZ126M5X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Signal Processing Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024815-NC7SZ126M5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Signal Processing
Quantity per package: 3k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5X - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5X
Buffers, Drivers, Receivers, Transceivers NC7SZ126M5X
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7SZ126M5X
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NC7SZ126M5XCT-ND 024815-NC7SZ126M5X NC7SZ126M5X NC7SZ126M5X
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5X Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 800-1588-1-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details