Buffers & Line Drivers UHS Buffer
NON INVERTING UHS BUFFER, SOT-23-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S RoHS Compliant: Yes
BUFFER, SINGLE, TRI-STATE, SOT-23-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; Logic ICRoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7SZ126M5X | 58K1978 |
| Product Name | Buffers & Line Drivers | Non Inverting Uhs Buffer, Sot-23-5; Logic Family / Base Number Onsemi |