onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5 NC7SZ126M5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059895-NC7SZ126M5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059895-NC7SZ126M5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5 - 059895-NC7SZ126M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5
059895-NC7SZ126M5
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5 059895-NC7SZ126M5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059895-NC7SZ126M5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059895-NC7SZ126M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5TR-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ126M5TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7SZ126M5
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7SZ126M5
IC BUFF NON-INVERT 5.5V SOT23-5

IC BUFF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 059895-NC7SZ126M5 NC7SZ126M5TR-ND NC7SZ126M5
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126M5 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data