onsemi Logic - Buffers, Drivers, Receivers, Transceivers NC7SZ126FHX

Description
IC BUF NON-INVERT 5.5V 6MICROPK2
Datasheet
Description
IC BUF NON-INVERT 5.5V 6MICROPK2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ126FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NC7SZ126FHX
Logic - Buffers, Drivers, Receivers, Transceivers NC7SZ126FHX
IC BUF NON-INVERT 5.5V 6MICROPK2

IC BUF NON-INVERT 5.5V 6MICROPK2

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NC7SZ126FHX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-5395-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details