Buffers & Line Drivers SC70 UHS BUFFER
NON INVERTING UHS BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; MSL:- RoHS Compliant: Yes
BUFFER, NON-INVERTING, SC-70-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7SZ125P5X | 38C7580 |
| Product Name | Buffers & Line Drivers | Non Inverting Uhs Buffer, Sc-70-5; Logic Family / Base Number Onsemi |