onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5X NC7SZ125P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024812-NC7SZ125P5X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G125CTR; 74LVC1G125ADY; 74LVC1G125ADY8; 74LX1G125C; Introduction Date: November 16, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024812-NC7SZ125P5X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G125CTR; 74LVC1G125ADY; 74LVC1G125ADY8; 74LX1G125C; Introduction Date: November 16, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5X - 024812-NC7SZ125P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5X
024812-NC7SZ125P5X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5X 024812-NC7SZ125P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024812-NC7SZ125P5X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G125CTR; 74LVC1G125ADY; 74LVC1G125ADY8; 74LX1G125C; Introduction Date: November 16, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024812-NC7SZ125P5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NC7SZ125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G125CTR; 74LVC1G125ADY; 74LVC1G125ADY8; 74LX1G125C;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ125P5XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ125P5XDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ125P5XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ125P5XTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SZ125P5XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7SZ125P5XCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7SZ125P5X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7SZ125P5X
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 024812-NC7SZ125P5X NC7SZ125P5XDKR-ND NC7SZ125P5X
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5X Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data