Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059893-NC7SZ125P5
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NC7SZ125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G125C; 74LVC1G125ADY; 74LVC1G125ADY8;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Quantity per package: 250
IC BUFFER NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | NC7SZ125P5TR-ND | 059893-NC7SZ125P5 | NC7SZ125P5 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125P5 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |