BUFFER, SINGLE, TRI-STATE, SOT-23-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S; Logic ICRoHS Compliant: Yes
UHS BUFFER, TINY LOGIC 3STATE, 5-SOT-23; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S RoHS Compliant: Yes
BUFFER, NON-INVERTING, SOT-23-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7S RoHS Compliant: Yes
Buffers & Line Drivers UHS Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y3167 | NC7SZ125M5X |
| Product Name | Buffer, Single, Tri-State, Sot-23-5; Logic Device Type Onsemi | Buffers & Line Drivers |