Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-MicroPak
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-MicroPak
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024813-NC7SZ125L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NC7SZ125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVCE1G125FZ4-7; 74LVC1G125FW5-7; NC7SZ125L6X_Q; NC7SZ125M5X_NF40;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: Singapore, Malaysia, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BUF NON-INVERT 5.5V 6MICROPAK
IC BUF NON-INVERT 5.5V 6MICROPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NC7SZ125L6XCT-ND | 024813-NC7SZ125L6X | NC7SZ125L6X | NC7SZ125L6X |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125L6X | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |