onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125FHX NC7SZ125FHX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229578-NC7SZ125FHX Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229578-NC7SZ125FHX Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125FHX - 1229578-NC7SZ125FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125FHX
1229578-NC7SZ125FHX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125FHX 1229578-NC7SZ125FHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229578-NC7SZ125FHX Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229578-NC7SZ125FHX
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1229578-NC7SZ125FHX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ125FHX
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details