onsemi Logic - Logic - Gates and Inverters - NC7SZ10L6X NC7SZ10L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059890-NC7SZ10L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059890-NC7SZ10L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ10L6X - 059890-NC7SZ10L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ10L6X
059890-NC7SZ10L6X
Logic - Logic - Gates and Inverters - NC7SZ10L6X 059890-NC7SZ10L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059890-NC7SZ10L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059890-NC7SZ10L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
 - NC7SZ10L6X - Rochester Electronics
Newburyport, MA, United States
TinyLogic UHS 3-Input NAND Gate

TinyLogic UHS 3-Input NAND Gate

Supplier's Site Datasheet
 - NC7SZ10L6X - Rochester Electronics
Newburyport, MA, United States
TinyLogic UHS 3-Input NAND Gate

TinyLogic UHS 3-Input NAND Gate

Supplier's Site Datasheet
5.5V Logic IC - 705-NC7SZ10L6X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NC7SZ10L6X
5.5V Logic IC 705-NC7SZ10L6X
3-Input NAND Gate IC, CMOS, 7.5ns, 1.65-5.5V, SMT Product overview: NC7SZ10L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ10L6X can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, CMOS, 7.5ns, 1.65-5.5V, SMT Product overview: NC7SZ10L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ10L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SZ10L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ10L6XTR-ND
Gates and Inverters NC7SZ10L6XTR-ND
NAND Gate IC 1 Channel 6-MicroPak

NAND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SZ10L6X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SZ10L6X
Gates and Inverters NC7SZ10L6X
IC GATE NAND 1CH 3-INP 6MICROPAK

IC GATE NAND 1CH 3-INP 6MICROPAK

Supplier's Site Datasheet
Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi - 83C0001 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi
83C0001
Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi 83C0001
NAND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ10; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

NAND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ10; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ10L6X
Logic Gates NC7SZ10L6X
Logic Gates 3-Input NAND Gate

Logic Gates 3-Input NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ10L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ10L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ10L6X
IC GATE NAND 1CH 3-INP 6MICROPAK

IC GATE NAND 1CH 3-INP 6MICROPAK

Supplier's Site
Logic - Gates and Inverters - NC7SZ10L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ10L6X
Logic - Gates and Inverters NC7SZ10L6X
IC GATE NAND 1CH 3-INP 6MICROPAK

IC GATE NAND 1CH 3-INP 6MICROPAK

Supplier's Site Datasheet
Gates and Inverters - NC7SZ10L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ10L6X
Gates and Inverters NC7SZ10L6X
NAND Gate IC 1 Channel 6-MicroPak

NAND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 059890-NC7SZ10L6X NC7SZ10L6X 705-NC7SZ10L6X NC7SZ10L6XTR-ND NC7SZ10L6X 83C0001 NC7SZ10L6X NC7SZ10L6X NC7SZ10L6X NC7SZ10L6X
Product Name Logic - Logic - Gates and Inverters - NC7SZ10L6X 5.5V Logic IC Gates and Inverters Gates and Inverters Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 3 3 3 3 3 3
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3999-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details