Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059889-NC7SZ08P5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 250
2-Input AND Gate IC, CMOS, 5.5V, 4.5ns, SC Package Product overview: NC7SZ08P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08P5 can be used for catalog matching and distributor lookup.
AND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
AND GATE, LVC/LCX/Z SERIES, 1 FU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059889-NC7SZ08P5 | 705-NC7SZ08P5 | NC7SZ08P5 | NC7SZ08P5TR-ND | NC7SZ08P5 | NC7SZ08P5 | NC7SZ08P5 | NC7SZ08P5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ08P5 | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE, NOR GATE | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |