onsemi Logic - Logic - Gates and Inverters - NC7SZ08M5X NC7SZ08M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024808-NC7SZ08M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G08MDBVREP; 1P1G08MDBVREPG4; V62/04733-02YE; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024808-NC7SZ08M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G08MDBVREP; 1P1G08MDBVREPG4; V62/04733-02YE; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ08M5X - 024808-NC7SZ08M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ08M5X
024808-NC7SZ08M5X
Logic - Logic - Gates and Inverters - NC7SZ08M5X 024808-NC7SZ08M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024808-NC7SZ08M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G08MDBVREP; 1P1G08MDBVREPG4; V62/04733-02YE; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024808-NC7SZ08M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G08MDBVREP; 1P1G08MDBVREPG4; V62/04733-02YE;
Introduction Date: November 01, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08M5XTR-ND
Gates and Inverters NC7SZ08M5XTR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08M5XDKR-ND
Gates and Inverters NC7SZ08M5XDKR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08M5XCT-ND
Gates and Inverters NC7SZ08M5XCT-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Logic Gates UHS 2-Input AND Gate Product overview: NC7SZ08M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08M5X can be used for catalog matching and distributor lookup.

Logic Gates UHS 2-Input AND Gate Product overview: NC7SZ08M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08M5X can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NC7SZ08M5X
Logic Gates NC7SZ08M5X
Logic Gates UHS 2-Input AND Gate

Logic Gates UHS 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SZ08M5X
Gates and Inverters NC7SZ08M5X
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - NC7SZ08M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08M5X
Gates and Inverters NC7SZ08M5X
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08M5X
Gates and Inverters NC7SZ08M5X
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ08M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ08M5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ08M5X
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi - 58K1975 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi
58K1975
Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi 58K1975
SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Family Type:7SZ RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Family Type:7SZ RoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi - 52K9659 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi
52K9659
Single And Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi 52K9659
SINGLE AND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 31Y3163 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
31Y3163
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 31Y3163
AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
NC7SZ08M5X
Logic - Gates and Inverters NC7SZ08M5X
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024808-NC7SZ08M5X NC7SZ08M5XTR-ND 705-NC7SZ08M5X NC7SZ08M5X NC7SZ08M5X NC7SZ08M5X NC7SZ08M5X 58K1975 31Y3163 NC7SZ08M5X
Product Name Logic - Logic - Gates and Inverters - NC7SZ08M5X Gates and Inverters Logic IC Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND AND; AND Gate AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details