onsemi Logic - Logic - Gates and Inverters - NC7SZ08L6X NC7SZ08L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024807-NC7SZ08L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08FX4-7; SN74LVC1G08DRYR; SN74LVC1G08DRY2; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: Philippines, Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024807-NC7SZ08L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08FX4-7; SN74LVC1G08DRYR; SN74LVC1G08DRY2; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: Philippines, Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ08L6X - 024807-NC7SZ08L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ08L6X
024807-NC7SZ08L6X
Logic - Logic - Gates and Inverters - NC7SZ08L6X 024807-NC7SZ08L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024807-NC7SZ08L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: NC7SZ08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08FX4-7; SN74LVC1G08DRYR; SN74LVC1G08DRY2; Introduction Date: November 01, 1997 ECCN: EAR99 Country of Origin: Philippines, Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024807-NC7SZ08L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G08FX4-7; SN74LVC1G08DRYR; SN74LVC1G08DRY2;
Introduction Date: November 01, 1997
ECCN: EAR99
Country of Origin: Philippines, Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Gates and Inverters - NC7SZ08L6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08L6XCT-ND
Gates and Inverters NC7SZ08L6XCT-ND
AND Gate IC 1 Channel 6-MicroPak

AND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SZ08L6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08L6XDKR-ND
Gates and Inverters NC7SZ08L6XDKR-ND
AND Gate IC 1 Channel 6-MicroPak

AND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SZ08L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08L6XTR-ND
Gates and Inverters NC7SZ08L6XTR-ND
AND Gate IC 1 Channel 6-MicroPak

AND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
5.5V Logic IC - 705-NC7SZ08L6X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NC7SZ08L6X
5.5V Logic IC 705-NC7SZ08L6X
2-Input AND Gate, CMOS, 1.65-5.5V, 4.5ns, VSON Product overview: NC7SZ08L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08L6X can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, 1.65-5.5V, 4.5ns, VSON Product overview: NC7SZ08L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NC7SZ08L6X - Rochester Electronics
Newburyport, MA, United States
TinyLogic UHS 2-Input AND Gate

TinyLogic UHS 2-Input AND Gate

Supplier's Site Datasheet
And Gate, Single, 2 I/p, Mlp-6; Logic Family / Base Number Onsemi - 31Y3162 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Mlp-6; Logic Family / Base Number Onsemi
31Y3162
And Gate, Single, 2 I/p, Mlp-6; Logic Family / Base Number Onsemi 31Y3162
AND GATE, SINGLE, 2 I/P, MLP-6; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:MLP; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, MLP-6; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:MLP; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SZ08L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ08L6X
Logic - Gates and Inverters NC7SZ08L6X
IC GATE AND 1CH 2-INP 6MICROPAK

IC GATE AND 1CH 2-INP 6MICROPAK

Supplier's Site Datasheet
Gates and Inverters - NC7SZ08L6X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SZ08L6X
Gates and Inverters NC7SZ08L6X
AND GATE, LVC/LCX/Z SERIES, 1-FU

AND GATE, LVC/LCX/Z SERIES, 1-FU

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ08L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ08L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ08L6X
IC GATE AND 1CH 2-INP 6MICROPAK

IC GATE AND 1CH 2-INP 6MICROPAK

Supplier's Site
Gates and Inverters - NC7SZ08L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08L6X
Gates and Inverters NC7SZ08L6X
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7SZ08L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08L6X
Gates and Inverters NC7SZ08L6X
AND Gate IC 1 Channel 6-MicroPak

AND Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ08L6X
Logic Gates NC7SZ08L6X
Logic Gates TinyLogic UHS 2Input

Logic Gates TinyLogic UHS 2Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024807-NC7SZ08L6X NC7SZ08L6XCT-ND 705-NC7SZ08L6X NC7SZ08L6X 31Y3162 NC7SZ08L6X NC7SZ08L6X NC7SZ08L6X NC7SZ08L6X NC7SZ08L6X NC7SZ08L6X
Product Name Logic - Logic - Gates and Inverters - NC7SZ08L6X Gates and Inverters 5.5V Logic IC And Gate, Single, 2 I/p, Mlp-6; Logic Family / Base Number Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details