Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126330-NC7SZ08FHX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak2
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
2-Input AND Gate, CMOS, 1.65-5.5V, 32mA, 4.5ns, SMT Product overview: NC7SZ08FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08FHX can be used for catalog matching and distributor lookup.
TinyLogic UHS 2-Input AND Gate
Logic Gates UHS 2Input AND Gate
IC GATE AND 1CH 2-INP 6MICROPAK2
IC GATE AND 1CH 2-INP 6MICROPAK2
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NC7SZ08; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 126330-NC7SZ08FHX | NC7SZ08FHXDKR-ND | 705-NC7SZ08FHX | NC7SZ08FHX | NC7SZ08FHX | NC7SZ08FHX | NC7SZ08FHX | NC7SZ08FHX | 92R5763 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ08FHX | Gates and Inverters | 5.5V 32mA Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | NOT; AND | AND | AND; AND Gate | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |