onsemi Logic IC NC7SZ05P5X

Description
Inverters UHS Inverter Product overview: NC7SZ05P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverters UHS Inverter Product overview: NC7SZ05P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inverters UHS Inverter Product overview: NC7SZ05P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05P5X can be used for catalog matching and distributor lookup.

Inverters UHS Inverter Product overview: NC7SZ05P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SZ05P5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05P5XCT-ND
Gates and Inverters NC7SZ05P5XCT-ND
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SZ05P5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05P5XDKR-ND
Gates and Inverters NC7SZ05P5XDKR-ND
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SZ05P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05P5XTR-ND
Gates and Inverters NC7SZ05P5XTR-ND
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ05P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ05P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ05P5X
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - NC7SZ05P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ05P5X
Logic - Gates and Inverters NC7SZ05P5X
IC INVERTER OD 1CH 1-INP SC70-5

IC INVERTER OD 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - NC7SZ05P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ05P5X
Gates and Inverters NC7SZ05P5X
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
No. Of Inputs Onsemi - 29X6796 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
29X6796
No. Of Inputs Onsemi 29X6796
No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Inverter Gate, Single, 1 I/p, Sc-70-5; Logic Family / Base Number Onsemi - 31Y3161 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Single, 1 I/p, Sc-70-5; Logic Family / Base Number Onsemi
31Y3161
Inverter Gate, Single, 1 I/p, Sc-70-5; Logic Family / Base Number Onsemi 31Y3161
INVERTER GATE, SINGLE, 1 I/P, SC-70-5; Logic Family / Base Number:NC7S05; Logic Type:Inverter Gate; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

INVERTER GATE, SINGLE, 1 I/P, SC-70-5; Logic Family / Base Number:NC7S05; Logic Type:Inverter Gate; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SZ05P5X NC7SZ05P5XCT-ND NC7SZ05P5X NC7SZ05P5X NC7SZ05P5X 29X6796 31Y3161
Product Name Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters No. Of Inputs Onsemi Inverter Gate, Single, 1 I/p, Sc-70-5; Logic Family / Base Number Onsemi
Gate Type NOT NOT NOT NOT NOT; Inverter NOT; Inverter Gate
Supply Voltage 1.65 V to 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 5.5V
Logic Family TinyLogic UHS
IC Package Type Other; Reel TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70 Other; SC-70
Output Type Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-4463-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details