Win Source Part Number: 1348628-NC7SZ05P5
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 7SZ
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 7SZ05
1-Ch CMOS Inverter, Open Drain, SC Package, 1.65-5.5V Product overview: NC7SZ05P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05P5 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SC-70-5
IC INVERTER OD 1CH 1-INP SC70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel Open Drain SC-70-5
IC INVERTER 1CH 1-INP SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1348628-NC7SZ05P5 | 705-NC7SZ05P5 | NC7SZ05P5TR-ND | NC7SZ05P5 | NC7SZ05P5 | NC7SZ05P5 | NC7SZ05P5 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.8V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |