Inverter IC 1 Channel Open Drain SOT-23-5
Inverter IC 1 Channel Open Drain SOT-23-5
Inverter IC 1 Channel Open Drain SOT-23-5
Inverters UHS Inverter Product overview: NC7SZ05M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05M5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024805-NC7SZ05M5X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
INVERTER GATE, SINGLE, 1 I/P, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S05; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER OD 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Open Drain SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ05M5XTR-ND | 705-NC7SZ05M5X | 024805-NC7SZ05M5X | 31Y3159 | NC7SZ05M5X | NC7SZ05M5X | NC7SZ05M5X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ05M5X | Inverter Gate, Single, 1 I/p, Sot-23-5; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V to 5.5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||
| Output Type | Open Drain | ||||||
| Inputs | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 4.3 ns | 4.3 ns |