CMOS Inverter IC, SOT-23, 1.65-5.5V, 32mA, 4.3ns Product overview: NC7SZ05M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05M5 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER OD 1CH 1-INP SOT23-5
Inverter IC 1 Channel Open Drain SOT-23-5
Inverter IC 1 Channel Open Drain SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ05M5 | NC7SZ05M5TR-ND | NC7SZ05M5 | NC7SZ05M5 | NC7SZ05M5 |
| Product Name | 5.5V 32mA SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |