onsemi Logic - Logic - Gates and Inverters - NC7SZ05L6X NC7SZ05L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024804-NC7SZ05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024804-NC7SZ05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ05L6X - 024804-NC7SZ05L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ05L6X
024804-NC7SZ05L6X
Logic - Logic - Gates and Inverters - NC7SZ05L6X 024804-NC7SZ05L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024804-NC7SZ05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024804-NC7SZ05L6X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024804-NC7SZ05L6X
Product Name Logic - Logic - Gates and Inverters - NC7SZ05L6X
Package Type 6-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type VSP8
View Details
1.8GHz 5V Rf Amplifier - 860-QPL1821TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details