onsemi Gates and Inverters NC7SZ05L6X

Description
Inverter IC 1 Channel Open Drain 6-MicroPak
Request a Quote Datasheet
Description
Inverter IC 1 Channel Open Drain 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SZ05L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05L6XTR-ND
Gates and Inverters NC7SZ05L6XTR-ND
Inverter IC 1 Channel Open Drain 6-MicroPak

Inverter IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SZ05L6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05L6XDKR-ND
Gates and Inverters NC7SZ05L6XDKR-ND
Inverter IC 1 Channel Open Drain 6-MicroPak

Inverter IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SZ05L6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ05L6XCT-ND
Gates and Inverters NC7SZ05L6XCT-ND
Inverter IC 1 Channel Open Drain 6-MicroPak

Inverter IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Singapore, Singapore
IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SZ05L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05L6X can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SZ05L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ05L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ05L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ05L6X
IC INVERTER 1CH 1-INP 6MICROPAK

IC INVERTER 1CH 1-INP 6MICROPAK

Supplier's Site
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 82C9998 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
82C9998
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 82C9998
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ05; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ05; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SZ05L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ05L6X
Logic - Gates and Inverters NC7SZ05L6X
IC INVERT OD 1CH 1-INP 6MICROPAK

IC INVERT OD 1CH 1-INP 6MICROPAK

Supplier's Site Datasheet
Gates and Inverters - NC7SZ05L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ05L6X
Gates and Inverters NC7SZ05L6X
Inverter IC 1 Channel Open Drain 6-MicroPak

Inverter IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SZ05L6XTR-ND 705-NC7SZ05L6X NC7SZ05L6X 82C9998 NC7SZ05L6X NC7SZ05L6X
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V to 5.5 V 1.65V ~ 5.5V
Output Type Open Drain
Inputs 1 1 1 1
Propagation Delay 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details