IC INVERTER 1CH 1-INP 6MICROPAK2 Product overview: NC7SZ05FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ05FHX can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain 6-MicroPak2™
IC INV 1-CIR 1-IN 6-MICROPAK2
Inverter IC 1 Channel Open Drain 6-MicroPak2™
Inverter IC 1 Channel Open Drain 6-MicroPak2™
Inverter IC 1 Channel Open Drain 6-MicroPak2™
IC INVERTER 1CH 1-INP 6MICROPAK2
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ05; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 6MICROPAK2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ05FHX | 1990-NC7SZ05FHXCT-ND | NC7SZ05FHX | NC7SZ05FHX | 95T0961 | NC7SZ05FHX |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |