Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024803-NC7SZ04P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7SZ04P5X_Q; NC7SZ04L6X_F113; NC7SZ04L6X_NL; NC7SZ04L6X_Q;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: China, Malaysia , Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Inverters UHS Inverter Product overview: NC7SZ04P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ04P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
IC, NC7SZ, SMD; Logic Family / Base Number:NC7S04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:NC7S; Logic RoHS Compliant: Yes
SINGLE INVERTER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S04; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
1 4.3ns@5V,50pF 2uA 1.65V~5.5V SOT-353 Inverters ROHS
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024803-NC7SZ04P5X | 705-NC7SZ04P5X | NC7SZ04P5XCT-ND | NC7SZ04P5X | 58M9753 | 38C7574 | NC7SZ04P5X | NC7SZ04P5X | NC7SZ04P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ04P5X | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Nc7Sz, Smd; Logic Family / Base Number Onsemi | Single Inverter, Sc-70-5; Logic Function Onsemi | Logic ICs >> Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | ||
| Logic Family | CMOS | NC7SV | |||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns |