Inverter IC 1 Channel SC-70-5
CMOS Inverter IC, 1-Gate, 1.65-5.5V, 32mA, SC Package Product overview: NC7SZ04P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ04P5 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
INVERTER, LVC/LCX/Z SERIES, 1 FU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ04P5TR-ND | 705-NC7SZ04P5 | NC7SZ04P5 | NC7SZ04P5 | NC7SZ04P5 |
| Product Name | Gates and Inverters | 5.5V 32mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |