Inverters UHS Inverter Product overview: NC7SZ04M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ04M5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5VRoHS Compliant: Yes
IC, NC7SZ TINY, SMD, SOT-23-5; Logic Family / Base Number:NC7S04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ04M5X | NC7SZ04M5XTR-ND | 58K1973 | 53M9502 | NC7SZ04M5X | NC7SZ04M5X | NC7SZ04M5X |
| Product Name | Logic IC | Gates and Inverters | Single Inverter, Sot-23-5; Logic Function Onsemi | Ic, Nc7Sz Tiny, Smd, Sot-23-5; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Logic Family | NC7SV | ||||||
| IC Package Type | Other; Reel | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Inputs | 1 | 1 | 1 | 1 |