IC INVERTER 1CH 1-INP 6MICROPAK2 Product overview: NC7SZ04FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ04FHX can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-MicroPak2™
Inverter IC 1 Channel 6-MicroPak2™
Inverter IC 1 Channel 6-MicroPak2™
IC INVERTER 1CH 1-INP 6MICROPAK2
INVERTER, 1 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Inverter IC 1 Channel 6-MicroPak2™
IC INVERTER 1CH 1-INP 6MICROPAK2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ04FHX | NC7SZ04FHXCT-ND | NC7SZ04FHX | 54AH9409 | NC7SZ04FHX | NC7SZ04FHX |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | - 500 mV to 6 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | TinyLogic UHS | |||||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 4.3 ns | 4.3 ns |