Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024800-NC7SZ02P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
Logic Gates UHS 2-Input NOR Gate Product overview: NC7SZ02P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ02P5X can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR GATE, LVC/LCX/Z SERIES, 1-FU
1.65V~5.5V 2uA 1 4.3ns@5V,50pF NORGate SC-70-5 Gates ROHS
NOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S02; Logic Type:NOR Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
Logic Gates UHS 2-Input NOR Gate
IC GATE NOR 1CH 2-INP SC70-5
IC GATE NOR 1CH 2-INP SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024800-NC7SZ02P5X | NC7SZ02P5XTR-ND | 705-NC7SZ02P5X | NC7SZ02P5X | NC7SZ02P5X | NC7SZ02P5X | 31Y3158 | NC7SZ02P5X | NC7SZ02P5X | NC7SZ02P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ02P5X | Gates and Inverters | Logic IC | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Nor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR | NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | 4.3 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA | 32 mA |