onsemi Logic - Gates and Inverters NC7SZ02P5X_F40

Description
IC GATE NOR 1CH 2-INP SC70-5
Datasheet
Description
IC GATE NOR 1CH 2-INP SC70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - NC7SZ02P5X_F40 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ02P5X_F40
Logic - Gates and Inverters NC7SZ02P5X_F40
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - NC7SZ02P5X_F40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ02P5X_F40
Gates and Inverters NC7SZ02P5X_F40
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number NC7SZ02P5X_F40 NC7SZ02P5X_F40
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Operating Current 0.0020 mA 32 mA
Low Level Output Current (Sink) 32 mA
High Level Output Current (Source) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers