NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059885-NC7SZ02M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
2-Input NOR Gate, CMOS, SOT-23, 5.5V Product overview: NC7SZ02M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ02M5 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-23-5
IC GATE NOR 1CH 2-INP SOT23-5
SINGLE NOR GATE, 2I/P, SOT-23-5; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S02; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP SOT23-5
NOR Gate IC 1 Channel SOT-23-5
NOR Gate IC 1 Channel SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ02M5 | 059885-NC7SZ02M5 | 705-NC7SZ02M5 | NC7SZ02M5TR-ND | NC7SZ02M5 | 82C9996 | NC7SZ02M5 | NC7SZ02M5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ02M5 | 5.5V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Single Nor Gate, 2I/p, Sot-23-5; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Logic Family | CMOS | |||||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 |