NOR Gate IC 1 Channel 6-MicroPak
IC GATE NOR 1CH 2-INP 6MICROPAK Product overview: NC7SZ02L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ02L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024798-NC7SZ02L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC GATE NOR 1CH 2-INP 6MICROPAK
IC GATE NOR 1CH 2-INP 6MICROPAK
IC GATE NOR 1CH 2-INP 6MICROPAK
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ02; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate IC 1 Channel 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ02L6XTR-ND | 705-NC7SZ02L6X | 024798-NC7SZ02L6X | NC7SZ02L6X | NC7SZ02L6X | NC7SZ02L6X | NC7SZ02L6X | 82C9995 | NC7SZ02L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ02L6X | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOT; NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | NOR | NOR; NOR Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | 4.3 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |