The NC7SZ02FHX is a single two-input NOR gate from the Ultra-High Speed (UHS) series of TinyLogic® devices. It is designed using advanced CMOS technology, enabling ultra-high speed operation with a typical propagation delay of 2.4 ns into a 50 pF load at a supply voltage of 5V. The device supports a broad operating voltage range from 1.65V to 5.5V and can drive outputs of ±24mA at 3V. The NC7SZ02FHX features high-impedance inputs and outputs when VCC is 0V, and its inputs can tolerate voltages up to 6V, independent of the supply voltage. This makes it suitable for voltage translation applications. The product is available in a compact 6-lead MicroPak2,Ñ¢ package, measuring 1x1mm with a 0.35mm pitch, and is supplied in tape and reel packaging for efficient handling.
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
TinyLogic UHS 2-Input NOR Gate, 5000-REEL Product overview: NC7SZ02FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ02FHX can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
IC GATE NOR 1CH 2-INP 6MICROPAK2
Logic Gates UHS 2-Input NOR Gate
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ02; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP 6MICROPAK2
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ02FHX | 705-NC7SZ02FHX | NC7SZ02FHXTR-ND | NC7SZ02FHX | NC7SZ02FHX | NC7SZ02FHX | 95T0959 | NC7SZ02FHX |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | NOR | ||
| Logic Family | CMOS | |||||||
| IC Package Type | Other; UQFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; MicroPak | ||||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 |