onsemi Logic - Logic - Gates and Inverters - NC7SZ00P5X NC7SZ00P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024797-NC7SZ00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024797-NC7SZ00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ00P5X - 024797-NC7SZ00P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ00P5X
024797-NC7SZ00P5X
Logic - Logic - Gates and Inverters - NC7SZ00P5X 024797-NC7SZ00P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024797-NC7SZ00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024797-NC7SZ00P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7SZ00P5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00P5XDKR-ND
Gates and Inverters NC7SZ00P5XDKR-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SZ00P5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00P5XCT-ND
Gates and Inverters NC7SZ00P5XCT-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SZ00P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00P5XTR-ND
Gates and Inverters NC7SZ00P5XTR-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
 - NC7SZ00P5X - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00P5X can be used for catalog matching and distributor lookup.

Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00P5X can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - NC7SZ00P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ00P5X
Gates and Inverters NC7SZ00P5X
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - NC7SZ00P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ00P5X
Logic - Gates and Inverters NC7SZ00P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - NC7SZ00P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SZ00P5X
Gates and Inverters NC7SZ00P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ00P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ00P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ00P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi - 38C7570 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi
38C7570
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi 38C7570
SINGLE NAND GATE, 2I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Nand Gate, 2I/p, Sc-70-5, Full Reel; Logic Function Onsemi - 15M1908 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sc-70-5, Full Reel; Logic Function Onsemi
15M1908
Single Nand Gate, 2I/p, Sc-70-5, Full Reel; Logic Function Onsemi 15M1908
SINGLE NAND GATE, 2I/P, SC-70-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SC-70-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
NC7SZ00P5X
Logic ICs >> Gates NC7SZ00P5X
1.65V~5.5V 2uA 1 4.3ns@5V,50pF NAND Gates SC-70-5 Gates ROHS

1.65V~5.5V 2uA 1 4.3ns@5V,50pF NAND Gates SC-70-5 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024797-NC7SZ00P5X NC7SZ00P5XDKR-ND NC7SZ00P5X 705-NC7SZ00P5X NC7SZ00P5X NC7SZ00P5X NC7SZ00P5X NC7SZ00P5X 38C7570 NC7SZ00P5X
Product Name Logic - Logic - Gates and Inverters - NC7SZ00P5X Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi Logic ICs >> Gates
Gate Type NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5486FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type XOR
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers