NAND Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059884-NC7SZ00P5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 250
2-Input NAND Gate, 1.65-5.5V, 4.3ns, CMOS, SC Package Product overview: NC7SZ00P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00P5 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SC-70-5
IC GATE NAND 1CH 2-INP SC70-5
NAND GATE, LVC/LCX/Z SERIES, 1-F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ00P5TR-ND | 059884-NC7SZ00P5 | 705-NC7SZ00P5 | NC7SZ00P5 | NC7SZ00P5 | NC7SZ00P5 | NC7SZ00P5 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ00P5 | 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |