onsemi Logic IC NC7SZ00M5X

Description
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00M5X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00M5X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NC7SZ00 is a single two-input NAND gate from ON Semiconductor's Ultra-High Speed (UHS) TinyLogic® series. It operates over a supply voltage range of 1.65V to 5.5V and features a typical propagation delay of 2.4ns into a 50pF load at 5V. The device is capable of driving outputs up to ±24mA at 3V and includes high-impedance inputs and outputs when VCC is 0V. It also offers over-voltage tolerance on inputs, allowing for voltage translation between 5V and 3V systems. The NC7SZ00 is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The NC7SZ00 is a single two-input NAND gate from ON Semiconductor's Ultra-High Speed (UHS) TinyLogic® series. It operates over a supply voltage range of 1.65V to 5.5V and features a typical propagation delay of 2.4ns into a 50pF load at 5V. The device is capable of driving outputs up to ±24mA at 3V and includes high-impedance inputs and outputs when VCC is 0V. It also offers over-voltage tolerance on inputs, allowing for voltage translation between 5V and 3V systems. The NC7SZ00 is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00M5X can be used for catalog matching and distributor lookup.

Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ00M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00M5X can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - NC7SZ00M5X - 024796-NC7SZ00M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ00M5X
024796-NC7SZ00M5X
Logic - Logic - Gates and Inverters - NC7SZ00M5X 024796-NC7SZ00M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024796-NC7SZ00M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024796-NC7SZ00M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7SZ00M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00M5XTR-ND
Gates and Inverters NC7SZ00M5XTR-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ00M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00M5XDKR-ND
Gates and Inverters NC7SZ00M5XDKR-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ00M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00M5XCT-ND
Gates and Inverters NC7SZ00M5XCT-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Onsemi - 58K1972 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Onsemi
58K1972
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Onsemi 58K1972
SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Family Type:7SZRoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S00; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Family Type:7SZRoHS Compliant: Yes

Supplier's Site Datasheet
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 31Y3156 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
31Y3156
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 31Y3156
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S00; Logic Type:NAND Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S00; Logic Type:NAND Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
No. Of Inputs Onsemi - 29X6794 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
29X6794
No. Of Inputs Onsemi 29X6794
No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NC7SZ00M5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SZ00M5X
Gates and Inverters NC7SZ00M5X
NAND GATE, LVC/LCX/Z SERIES, 1-F

NAND GATE, LVC/LCX/Z SERIES, 1-F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ00M5X
Logic Gates NC7SZ00M5X
Logic Gates UHS 2-Inp NAND Gate

Logic Gates UHS 2-Inp NAND Gate

Buy Now Datasheet
Gates and Inverters - NC7SZ00M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ00M5X
Gates and Inverters NC7SZ00M5X
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7SZ00M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ00M5X
Gates and Inverters NC7SZ00M5X
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ00M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ00M5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ00M5X
NAND GATE, LVC/LCX/Z SERIES, 1-F

NAND GATE, LVC/LCX/Z SERIES, 1-F

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
NC7SZ00M5X
Logic - Gates and Inverters NC7SZ00M5X
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SZ00M5X 024796-NC7SZ00M5X NC7SZ00M5XTR-ND 58K1972 31Y3156 29X6794 NC7SZ00M5X NC7SZ00M5X NC7SZ00M5X NC7SZ00M5X NC7SZ00M5X
Product Name Logic IC Logic - Logic - Gates and Inverters - NC7SZ00M5X Gates and Inverters Single Nand Gate, 2I/p, Sot-23-5; Logic Function Onsemi Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi No. Of Inputs Onsemi Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 1.8 V, 2.5 V, 3.3 V, 5 V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
IC Package Type Other; Reel Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details